Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077658-MC68HC916Y3C
Mounting: SMD (SMT)
Frequency: 16 MHz
Access Time: 16 µs
Categories: OEM Parts(M-N)
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1077658-MC68HC916Y3CFT16 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC68HC916Y3CFT16 |