NXP Semiconductors Microcontrollers MC68HC908RF2CFA

Description
HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC908RF2CFA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908RF2CFA-ND
Microcontrollers MC68HC908RF2CFA-ND
HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908RF2CFA - 074558-MC68HC908RF2CFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908RF2CFA
074558-MC68HC908RF2CFA
Embedded - Embedded - Microcontrollers - MC68HC908RF2CFA 074558-MC68HC908RF2CFA
Manufacturer: NXP Win Source Part Number: 074558-MC68HC908RF2C FA Packaging: Tray Core Processor: HC08 Number of I/O: 12 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 4MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8

Manufacturer: NXP
Win Source Part Number: 074558-MC68HC908RF2CFA
Packaging: Tray
Core Processor: HC08
Number of I/O: 12
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-MC68HC908RF2CFA
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-MC68HC908RF2CFA
IC MCU 8BIT 2KB FLASH 32LQFP Product overview: MC68HC908RF2CFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908RF2CFA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32LQFP Product overview: MC68HC908RF2CFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908RF2CFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC908RF2CFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908RF2CFA
Microcontrollers MC68HC908RF2CFA
HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7) - 568-MC68HC908RF2CFA - Utmel Electronic Limited
Hong Kong, China
HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)
568-MC68HC908RF2CFA
HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7) 568-MC68HC908RF2CFA
HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7)

Supplier's Site
Embedded - Microcontrollers - MC68HC908RF2CFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908RF2CFA
Embedded - Microcontrollers MC68HC908RF2CFA
IC MCU 8BIT 2KB FLASH 32LQFP

IC MCU 8BIT 2KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC908RF2CFA-ND 074558-MC68HC908RF2CFA 685-MC68HC908RF2CFA MC68HC908RF2CFA 568-MC68HC908RF2CFA MC68HC908RF2CFA
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC908RF2CFA 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers HC08 HC08 Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) FLASH 32-LQFP (7x7) Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 2 KB
ROM Type Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - CG8078AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details