NXP Semiconductors 8-bit 8MHZ Embedded Microcontroller MCU MC68HC908QY2MP

Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, HCMOS, PDIP16
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, HCMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC68HC908QY2MP - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, HCMOS, PDIP16

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, HCMOS, PDIP16

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8MHZ Embedded Microcontroller MCU
685-MC68HC908QY2MP
8-bit 8MHZ Embedded Microcontroller MCU 685-MC68HC908QY2MP
8-BIT, FLASH, 68HC08 CPU, 8MHZ Product overview: MC68HC908QY2MP from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QY2MP can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 68HC08 CPU, 8MHZ Product overview: MC68HC908QY2MP from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QY2MP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908QY2MP - 044498-MC68HC908QY2MP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908QY2MP
044498-MC68HC908QY2MP
Embedded - Embedded - Microcontrollers - MC68HC908QY2MP 044498-MC68HC908QY2MP
Manufacturer: NXP Win Source Part Number: 044498-MC68HC908QY2M P Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 13 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-DIP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8

Manufacturer: NXP
Win Source Part Number: 044498-MC68HC908QY2MP
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-DIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8

Buy Now Datasheet
Microcontrollers - MC68HC908QY2MP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908QY2MP
Microcontrollers MC68HC908QY2MP
M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-PDIP

M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC908QY2MP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC908QY2MP
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC908QY2MP
8-BIT, FLASH, 68HC08 CPU, 8MHZ

8-BIT, FLASH, 68HC08 CPU, 8MHZ

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC908QY2MP 685-MC68HC908QY2MP 044498-MC68HC908QY2MP MC68HC908QY2MP MC68HC908QY2MP
Product Name 8-bit 8MHZ Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC908QY2MP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Obsolete(EOL) Active Active
ROM Type Flash Flash; FLASH Flash; FLASH
Package Type CDIP; Other; DIP16 Other; Bulk CDIP; Other; 16-DIP CDIP; Other; 16-DIP (0.300\", 7.62mm) CDIP; Other; 16-DIP (0.300\", 7.62mm)
RAM 0.1280 KB 1.5 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details