NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC908MR32CFU MC68HC908MR32CFU

Description
Manufacturer: NXP Win Source Part Number: 074555-MC68HC908MR32 CFU Packaging: Tray Core Processor: HC08 Number of I/O: 44 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074555-MC68HC908MR32 CFU Packaging: Tray Core Processor: HC08 Number of I/O: 44 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC908MR32CFU - 074555-MC68HC908MR32CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908MR32CFU
074555-MC68HC908MR32CFU
Embedded - Embedded - Microcontrollers - MC68HC908MR32CFU 074555-MC68HC908MR32CFU
Manufacturer: NXP Win Source Part Number: 074555-MC68HC908MR32 CFU Packaging: Tray Core Processor: HC08 Number of I/O: 44 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 074555-MC68HC908MR32CFU
Packaging: Tray
Core Processor: HC08
Number of I/O: 44
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC68HC908MR32CFU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908MR32CFU-ND
Microcontrollers MC68HC908MR32CFU-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-MC68HC908MR32CFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC68HC908MR32CFU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC68HC908MR32CFU
IC MCU 8BIT 32KB FLASH 64QFP Product overview: MC68HC908MR32CFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908MR32CFU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64QFP Product overview: MC68HC908MR32CFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908MR32CFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC908MR32CFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908MR32CFU
Microcontrollers MC68HC908MR32CFU
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908MR32CFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908MR32CFU
Embedded - Microcontrollers MC68HC908MR32CFU
IC MCU 8BIT 32KB FLASH 64QFP

IC MCU 8BIT 32KB FLASH 64QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC908MR32CFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC908MR32CFU
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC908MR32CFU
IC MCU 8BIT 32KB FLASH 64QFP

IC MCU 8BIT 32KB FLASH 64QFP

Supplier's Site
Microcontrollers - MC68HC908MR32CFU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC908MR32CFU
Microcontrollers MC68HC908MR32CFU
IC MCU 8BIT 32KB FLASH 64QFP

IC MCU 8BIT 32KB FLASH 64QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 074555-MC68HC908MR32CFU MC68HC908MR32CFU-ND 685-MC68HC908MR32CFU MC68HC908MR32CFU MC68HC908MR32CFU MC68HC908MR32CFU MC68HC908MR32CFU
Product Name Embedded - Embedded - Microcontrollers - MC68HC908MR32CFU Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details