NXP Semiconductors Microcontrollers MC68HC908LK24CFU

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC908LK24CFU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908LK24CFU-ND
Microcontrollers MC68HC908LK24CFU-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908LK24CFU - 1073766-MC68HC908LK24CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908LK24CFU
1073766-MC68HC908LK24CFU
Embedded - Embedded - Microcontrollers - MC68HC908LK24CFU 1073766-MC68HC908LK24CFU
Manufacturer: NXP Win Source Part Number: 1073766-MC68HC908LK2 4CFU Packaging: Tray Core Processor: HC08 Number of I/O: 40 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073766-MC68HC908LK24CFU
Packaging: Tray
Core Processor: HC08
Number of I/O: 40
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC68HC908LK24CFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908LK24CFU
Microcontrollers MC68HC908LK24CFU
HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908LK24CFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908LK24CFU
Embedded - Microcontrollers MC68HC908LK24CFU
IC MCU 8BIT 24KB FLASH 64QFP

IC MCU 8BIT 24KB FLASH 64QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC908LK24CFU-ND 1073766-MC68HC908LK24CFU MC68HC908LK24CFU MC68HC908LK24CFU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC908LK24CFU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 0.7680 KB 24 KB 0.7680 KB
ROM 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details