NXP Semiconductors Microcontrollers MC68HC908LJ12CFU

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC908LJ12CFU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908LJ12CFU-ND
Microcontrollers MC68HC908LJ12CFU-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908LJ12CFU - 074552-MC68HC908LJ12CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908LJ12CFU
074552-MC68HC908LJ12CFU
Embedded - Embedded - Microcontrollers - MC68HC908LJ12CFU 074552-MC68HC908LJ12CFU
Manufacturer: NXP Win Source Part Number: 074552-MC68HC908LJ12 CFU Packaging: Tray Core Processor: HC08 Number of I/O: 32 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8

Manufacturer: NXP
Win Source Part Number: 074552-MC68HC908LJ12CFU
Packaging: Tray
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908LJ12CFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908LJ12CFU
Embedded - Microcontrollers MC68HC908LJ12CFU
IC MCU 8BIT 12KB FLASH 64QFP

IC MCU 8BIT 12KB FLASH 64QFP

Supplier's Site Datasheet
Microcontrollers - MC68HC908LJ12CFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908LJ12CFU
Microcontrollers MC68HC908LJ12CFU
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC908LJ12CFU-ND 074552-MC68HC908LJ12CFU MC68HC908LJ12CFU MC68HC908LJ12CFU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC908LJ12CFU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 0.5120 KB 12 KB 0.5120 KB
ROM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers