Manufacturer: NXP
Win Source Part Number: 044494-MC68HC908JK1C
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 15
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 3.3 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
IC MCU 8BIT 1.5KB FLASH 20DIP Product overview: MC68HC908JK1CP from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908JK1CP can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB FLASH 20DIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-DIP
IC MCU 8BIT 1.5KB FLASH 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 044494-MC68HC908JK1CP | 685-MC68HC908JK1CP | MC68HC908JK1CP | MC68HC908JK1CP | MC68HC908JK1CP |
| Product Name | Embedded - Embedded - Microcontrollers - MC68HC908JK1CP | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH |