NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC908JK1CDW MC68HC908JK1CDW

Description
Manufacturer: NXP Win Source Part Number: 044493-MC68HC908JK1C DW Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 15 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 3.3 V Part Core Size: 8-Bit Data RAM Size: 128 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 044493-MC68HC908JK1C DW Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 15 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 3.3 V Part Core Size: 8-Bit Data RAM Size: 128 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC908JK1CDW - 044493-MC68HC908JK1CDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908JK1CDW
044493-MC68HC908JK1CDW
Embedded - Embedded - Microcontrollers - MC68HC908JK1CDW 044493-MC68HC908JK1CDW
Manufacturer: NXP Win Source Part Number: 044493-MC68HC908JK1C DW Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 15 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 3.3 V Part Core Size: 8-Bit Data RAM Size: 128 x 8

Manufacturer: NXP
Win Source Part Number: 044493-MC68HC908JK1CDW
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 15
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 3.3 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-MC68HC908JK1CDW
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-MC68HC908JK1CDW
IC MCU 8BIT 1.5KB FLASH 20SOIC Product overview: MC68HC908JK1CDW from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908JK1CDW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 20SOIC Product overview: MC68HC908JK1CDW from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908JK1CDW can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC908JK1CDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC908JK1CDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC908JK1CDW
IC MCU 8BIT 1.5KB FLASH 20SOIC

IC MCU 8BIT 1.5KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MC68HC908JK1CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908JK1CDW
Microcontrollers MC68HC908JK1CDW
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC

Buy Now
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC W - 568-MC68HC908JK1CDW - Utmel Electronic Limited
Hong Kong, China
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC W
568-MC68HC908JK1CDW
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC W 568-MC68HC908JK1CDW
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC W

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC W

Supplier's Site
Embedded - Microcontrollers - MC68HC908JK1CDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908JK1CDW
Embedded - Microcontrollers MC68HC908JK1CDW
IC MCU 8BIT 1.5KB FLASH 20SOIC

IC MCU 8BIT 1.5KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 044493-MC68HC908JK1CDW 685-MC68HC908JK1CDW MC68HC908JK1CDW MC68HC908JK1CDW 568-MC68HC908JK1CDW MC68HC908JK1CDW
Product Name Embedded - Embedded - Microcontrollers - MC68HC908JK1CDW 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-SOIC W Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 1.5 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM Type Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C53182075 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers