Manufacturer: NXP
Win Source Part Number: 787899-MC68HC908GT16
Series: HC08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 42-SDIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC908GT16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-PSDIP
Alternative Parts (Cross-Reference): ST72324J4B1/XXX; ST72124J2B6/XXX; ST72754J9B1/xxx; ST72F324J6B1/XXX;
Introduction Date: February 26, 2002
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 42DIP Product overview: MC68HC908GT16CB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908GT16CB can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 42-PDIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 42-PDIP
IC MCU 8BIT 16KB FLASH 42DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 787899-MC68HC908GT16CB | 685-MC68HC908GT16CB | MC68HC908GT16CB-ND | MC68HC908GT16CB | MC68HC908GT16CB |
| Product Name | Embedded - Embedded - Microcontrollers - MC68HC908GT16CB | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 16 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |