NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC908GR8CFA MC68HC908GR8CFA

Description
Manufacturer: NXP Win Source Part Number: 044488-MC68HC908GR8C FA Packaging: Tray Core Processor: HC08 Number of I/O: 21 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 044488-MC68HC908GR8C FA Packaging: Tray Core Processor: HC08 Number of I/O: 21 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC908GR8CFA - 044488-MC68HC908GR8CFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908GR8CFA
044488-MC68HC908GR8CFA
Embedded - Embedded - Microcontrollers - MC68HC908GR8CFA 044488-MC68HC908GR8CFA
Manufacturer: NXP Win Source Part Number: 044488-MC68HC908GR8C FA Packaging: Tray Core Processor: HC08 Number of I/O: 21 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8

Manufacturer: NXP
Win Source Part Number: 044488-MC68HC908GR8CFA
Packaging: Tray
Core Processor: HC08
Number of I/O: 21
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8

Buy Now Datasheet
Microcontrollers - MC68HC908GR8CFA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908GR8CFA-ND
Microcontrollers MC68HC908GR8CFA-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7.5KB Embedded Microcontroller MCU
685-MC68HC908GR8CFA
8-bit 8BIT 7.5KB Embedded Microcontroller MCU 685-MC68HC908GR8CFA
IC MCU 8BIT 7.5KB FLASH 32LQFP Product overview: MC68HC908GR8CFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908GR8CFA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7.5KB FLASH 32LQFP Product overview: MC68HC908GR8CFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908GR8CFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC908GR8CFA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC908GR8CFA
Microcontrollers MC68HC908GR8CFA
IC MCU 8BIT 7.5KB FLASH 32LQFP

IC MCU 8BIT 7.5KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC908GR8CFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC908GR8CFA
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC908GR8CFA
IC MCU 8BIT 7.5KB FLASH 32LQFP

IC MCU 8BIT 7.5KB FLASH 32LQFP

Supplier's Site
Microcontrollers - MC68HC908GR8CFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908GR8CFA
Microcontrollers MC68HC908GR8CFA
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908GR8CFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908GR8CFA
Embedded - Microcontrollers MC68HC908GR8CFA
IC MCU 8BIT 7.5KB FLASH 32LQFP

IC MCU 8BIT 7.5KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 044488-MC68HC908GR8CFA MC68HC908GR8CFA-ND 685-MC68HC908GR8CFA MC68HC908GR8CFA MC68HC908GR8CFA MC68HC908GR8CFA MC68HC908GR8CFA
Product Name Embedded - Embedded - Microcontrollers - MC68HC908GR8CFA Microcontrollers 8-bit 8BIT 7.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 7.5 KB 0.3840 KB 0.3840 KB 0.3840 KB 384 KB 0.3840 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details