IC MCU 8BIT 32KB FLASH 40DIP Product overview: MC68HC908GP32CP from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908GP32CP can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787896-MC68HC908GP32
Series: HC08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 40-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM
Number of I/O: 33
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC908GP32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): TS87C52X2-LIA; SE370C686ANL; TSC80C51TXXX-40XA ; TMS370C722NL;
Introduction Date: August 06, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68HC908GP32CP | 787896-MC68HC908GP32CP | MC68HC908GP32CP-ND | MC68HC908GP32CP | MC68HC908GP32CP | MC68HC908GP32CP |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC68HC908GP32CP | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 0.5120 KB | 32 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SCI/SPI | SPI; SCI |