NXP Semiconductors 8-bit 16KB 5V 8BIT Embedded Microcontroller MCU MC68HC908EY16VFA

Description
MCU 8-bit HC08 CISC 16KB Flash 5V 32-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC68HC908EY16VFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908EY16VFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 8-bit HC08 CISC 16KB Flash 5V 32-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC68HC908EY16VFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908EY16VFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 5V 8BIT Embedded Microcontroller MCU - 685-MC68HC908EY16VFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 5V 8BIT Embedded Microcontroller MCU
685-MC68HC908EY16VFA
8-bit 16KB 5V 8BIT Embedded Microcontroller MCU 685-MC68HC908EY16VFA
MCU 8-bit HC08 CISC 16KB Flash 5V 32-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC68HC908EY16VFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908EY16VFA can be used for catalog matching and distributor lookup.

MCU 8-bit HC08 CISC 16KB Flash 5V 32-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC68HC908EY16VFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908EY16VFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908EY16VFA - 787894-MC68HC908EY16VFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908EY16VFA
787894-MC68HC908EY16VFA
Embedded - Embedded - Microcontrollers - MC68HC908EY16VFA 787894-MC68HC908EY16VFA
Manufacturer: NXP Win Source Part Number: 787894-MC68HC908EY16 VFA Series: HC08 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: HC08 Speed: 8MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: LIN, SCI, SPI Peripherals: POR, PWM Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC908EY16 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207K8T3C; STM8L152K6T3; STM8L152K4T3; STM8S105K6T3; Introduction Date: March 05, 2003 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787894-MC68HC908EY16VFA
Series: HC08
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: LIN, SCI, SPI
Peripherals: POR, PWM
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC908EY16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207K8T3C; STM8L152K6T3; STM8L152K4T3; STM8S105K6T3;
Introduction Date: March 05, 2003
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC68HC908EY16VFA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908EY16VFA-ND
Microcontrollers MC68HC908EY16VFA-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908EY16VFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908EY16VFA
Embedded - Microcontrollers MC68HC908EY16VFA
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - MC68HC908EY16VFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908EY16VFA
Microcontrollers MC68HC908EY16VFA
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC908EY16VFA 787894-MC68HC908EY16VFA MC68HC908EY16VFA-ND MC68HC908EY16VFA MC68HC908EY16VFA
Product Name 8-bit 16KB 5V 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC908EY16VFA Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.5120 KB 16 KB 0.5120 KB 0.5120 KB
Package Type Other; Tray LFQP; Other; 32-LQFP QFP; Other; 32-LQFP
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Clock Speed 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Microcontrollers - C164CI8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers