Manufacturer: NXP
Win Source Part Number: 074547-MC68HC908BD48
Packaging: Tray
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 6MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 44-QFP (10x10)
HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 44-QFP (10x10)
IC MCU 8BIT 48KB FLASH 44QFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 074547-MC68HC908BD48IFB | MC68HC908BD48IFB-ND | MC68HC908BD48IFB | MC68HC908BD48IFB |
| Product Name | Embedded - Embedded - Microcontrollers - MC68HC908BD48IFB | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Clock Speed | 6 MHz | 6 MHz | 6 MHz | |
| RAM | 48 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash |