NXP Semiconductors 8-bit 8BIT 48KB Embedded Microcontroller MCU MC68HC908BD48IB

Description
IC MCU 8BIT 48KB FLASH 42DIP Product overview: MC68HC908BD48IB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908BD48IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB FLASH 42DIP Product overview: MC68HC908BD48IB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908BD48IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-MC68HC908BD48IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-MC68HC908BD48IB
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-MC68HC908BD48IB
IC MCU 8BIT 48KB FLASH 42DIP Product overview: MC68HC908BD48IB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908BD48IB can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 42DIP Product overview: MC68HC908BD48IB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908BD48IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC908BD48IB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908BD48IB-ND
Microcontrollers MC68HC908BD48IB-ND
HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 42-PDIP

HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 42-PDIP

Buy Now Datasheet
 - MC68HC908BD48IB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 6MHz, HCMOS, PDIP42

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 6MHz, HCMOS, PDIP42

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908BD48IB - 044486-MC68HC908BD48IB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908BD48IB
044486-MC68HC908BD48IB
Embedded - Embedded - Microcontrollers - MC68HC908BD48IB 044486-MC68HC908BD48IB
Manufacturer: NXP Win Source Part Number: 044486-MC68HC908BD48 IB Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-PSDIP Speed(Frequency): 6MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8

Manufacturer: NXP
Win Source Part Number: 044486-MC68HC908BD48IB
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-PSDIP
Speed(Frequency): 6MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908BD48IB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908BD48IB
Embedded - Microcontrollers MC68HC908BD48IB
IC MCU 8BIT 48KB FLASH 42DIP

IC MCU 8BIT 48KB FLASH 42DIP

Supplier's Site Datasheet
Microcontrollers - MC68HC908BD48IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908BD48IB
Microcontrollers MC68HC908BD48IB
HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 42-PDIP

HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 42-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC908BD48IB MC68HC908BD48IB-ND MC68HC908BD48IB 044486-MC68HC908BD48IB MC68HC908BD48IB MC68HC908BD48IB
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC908BD48IB Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB 48 KB 1 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Package Type Other; Tube SDIP; Other; "42-SDIP (0.600"", 15.24mm)" CDIP; SDIP; Other; SDIP42 CDIP; Other; 42-PSDIP CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details