MCU 8-bit HC08 CISC 32KB Flash 3.3V/5V 64-Pin PQFP Tray Product overview: MC68HC908AB32MFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908AB32MFU
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-MC68HC908AB32MFU |
| Product Name | 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU |
| Data Bus | 8 Bit |
| Clock Speed | 8 MHz |
| RAM | 0.5120 KB |
| Supply Voltage | 2.7 to 5.5 volts |