NXP Semiconductors Microcontrollers MC68HC711P2CFN4

Description
HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC711P2CFN4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC711P2CFN4-ND
Microcontrollers MC68HC711P2CFN4-ND
HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC711P2CFN4 - 1073736-MC68HC711P2CFN4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC711P2CFN4
1073736-MC68HC711P2CFN4
Embedded - Embedded - Microcontrollers - MC68HC711P2CFN4 1073736-MC68HC711P2CFN4
Manufacturer: NXP Win Source Part Number: 1073736-MC68HC711P2C FN4 Packaging: Tube/Rail Core Processor: HC11 Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP EEPROM Size: 640 x 8 Data Converters: A/D 8x8b Family Name: MC68HC711P2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 84-PLCC (29.21x29.21) Speed(Frequency): 4MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MC68HC711P2CFS4; MC68HC711P2CFU3; MC68HC711P2CEI3; Introduction Date: June 29, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1073736-MC68HC711P2CFN4
Packaging: Tube/Rail
Core Processor: HC11
Number of I/O: 50
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
EEPROM Size: 640 x 8
Data Converters: A/D 8x8b
Family Name: MC68HC711P2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-PLCC (29.21x29.21)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MC68HC711P2CFS4; MC68HC711P2CFU3; MC68HC711P2CEI3;
Introduction Date: June 29, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-MC68HC711P2CFN4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC68HC711P2CFN4
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC68HC711P2CFN4
IC MCU 8BIT 32KB OTP 84PLCC Product overview: MC68HC711P2CFN4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711P2CFN4 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 84PLCC Product overview: MC68HC711P2CFN4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711P2CFN4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC711P2CFN4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC711P2CFN4
Microcontrollers MC68HC711P2CFN4
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - MC68HC711P2CFN4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC711P2CFN4
Embedded - Microcontrollers MC68HC711P2CFN4
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC711P2CFN4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC711P2CFN4
Microcontrollers MC68HC711P2CFN4
HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 84-PLCC (29.29x29.29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC711P2CFN4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC711P2CFN4
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC711P2CFN4
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC711P2CFN4-ND 1073736-MC68HC711P2CFN4 685-MC68HC711P2CFN4 MC68HC711P2CFN4 MC68HC711P2CFN4 MC68HC711P2CFN4 MC68HC711P2CFN4
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC711P2CFN4 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
ROM 32 KB 640 KB
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details