NXP Semiconductors Microcontrollers MC68HC711K4CFN4

Description
HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 84-PLCC (29.29x29.29)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 84-PLCC (29.29x29.29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC711K4CFN4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC711K4CFN4-ND
Microcontrollers MC68HC711K4CFN4-ND
HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 84-PLCC (29.29x29.29)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 84-PLCC (29.29x29.29)

Buy Now Datasheet
8-bit 8BIT 24KB Embedded Microcontroller MCU - 685-MC68HC711K4CFN4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 24KB Embedded Microcontroller MCU
685-MC68HC711K4CFN4
8-bit 8BIT 24KB Embedded Microcontroller MCU 685-MC68HC711K4CFN4
IC MCU 8BIT 24KB OTP 84PLCC Product overview: MC68HC711K4CFN4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711K4CFN4 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB OTP 84PLCC Product overview: MC68HC711K4CFN4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711K4CFN4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC711K4CFN4 - 787890-MC68HC711K4CFN4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC711K4CFN4
787890-MC68HC711K4CFN4
Embedded - Embedded - Microcontrollers - MC68HC711K4CFN4 787890-MC68HC711K4CFN4
Manufacturer: NXP Win Source Part Number: 787890-MC68HC711K4CF N4 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 4MHz Package: 84-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 62 Program Memory Size: 24KB (24K x 8) Program Memory Type: One Time Programmable(OTP) EEPROM Size: 640 x 8 RAM Size: 768 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC711K4 Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.21x29.21) Alternative Parts (Cross-Reference): SAB 80C517-N-T40/85; HD6433334Y(XXX)CP; HD64F3337YCP16; SAB 80C517-N; Introduction Date: October 25, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787890-MC68HC711K4CFN4
Series: HC11
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC11
Speed: 4MHz
Package: 84-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 24KB (24K x 8)
Program Memory Type: One Time Programmable(OTP)
EEPROM Size: 640 x 8
RAM Size: 768 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC711K4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.21x29.21)
Alternative Parts (Cross-Reference): SAB 80C517-N-T40/85; HD6433334Y(XXX)CP; HD64F3337YCP16; SAB 80C517-N;
Introduction Date: October 25, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC711K4CFN4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC711K4CFN4
Embedded - Microcontrollers MC68HC711K4CFN4
IC MCU 8BIT 24KB OTP 84PLCC

IC MCU 8BIT 24KB OTP 84PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC711K4CFN4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC711K4CFN4
Microcontrollers MC68HC711K4CFN4
HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 84-PLCC (29.29x29.29)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 24KB (24K x 8) OTP 84-PLCC (29.29x29.29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC711K4CFN4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC711K4CFN4
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC711K4CFN4
IC MCU 8BIT 24KB OTP 84PLCC

IC MCU 8BIT 24KB OTP 84PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC711K4CFN4-ND 685-MC68HC711K4CFN4 787890-MC68HC711K4CFN4 MC68HC711K4CFN4 MC68HC711K4CFN4 MC68HC711K4CFN4
Product Name Microcontrollers 8-bit 8BIT 24KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC711K4CFN4 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.7680 KB 0.7680 KB 24 KB 0.7680 KB 768 KB
ROM 24 KB 640 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details