NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC711E9CFU2 MC68HC711E9CFU2

Description
Manufacturer: NXP Win Source Part Number: 207958-MC68HC711E9CF U2 Packaging: Tray Core Processor: HC11 Number of I/O: 38 Program Memory Size: 12KB (12K x 8) Program Memory Type: OTP EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 2MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): MC68HC711E9CFNE2; DS87C530-QNL+; MC68HC711E9CFN2; MC68HC711E9CFU2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207958-MC68HC711E9CF U2 Packaging: Tray Core Processor: HC11 Number of I/O: 38 Program Memory Size: 12KB (12K x 8) Program Memory Type: OTP EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 2MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): MC68HC711E9CFNE2; DS87C530-QNL+; MC68HC711E9CFN2; MC68HC711E9CFU2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC711E9CFU2 - 207958-MC68HC711E9CFU2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC711E9CFU2
207958-MC68HC711E9CFU2
Embedded - Embedded - Microcontrollers - MC68HC711E9CFU2 207958-MC68HC711E9CFU2
Manufacturer: NXP Win Source Part Number: 207958-MC68HC711E9CF U2 Packaging: Tray Core Processor: HC11 Number of I/O: 38 Program Memory Size: 12KB (12K x 8) Program Memory Type: OTP EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 2MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): MC68HC711E9CFNE2; DS87C530-QNL+; MC68HC711E9CFN2; MC68HC711E9CFU2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Consumer Electronics

Manufacturer: NXP
Win Source Part Number: 207958-MC68HC711E9CFU2
Packaging: Tray
Core Processor: HC11
Number of I/O: 38
Program Memory Size: 12KB (12K x 8)
Program Memory Type: OTP
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 2MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): MC68HC711E9CFNE2; DS87C530-QNL+; MC68HC711E9CFN2; MC68HC711E9CFU2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Consumer Electronics

Buy Now Datasheet
Microcontrollers - MC68HC711E9CFU2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC711E9CFU2-ND
Microcontrollers MC68HC711E9CFU2-ND
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-MC68HC711E9CFU2
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-MC68HC711E9CFU2
IC MCU 8BIT 12KB OTP 64QFP Product overview: MC68HC711E9CFU2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711E9CFU2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB OTP 64QFP Product overview: MC68HC711E9CFU2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711E9CFU2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14) - 568-MC68HC711E9CFU2 - Utmel Electronic Limited
Hong Kong, China
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14)
568-MC68HC711E9CFU2
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14) 568-MC68HC711E9CFU2
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14)

Supplier's Site
Microcontrollers - MC68HC711E9CFU2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC711E9CFU2
Microcontrollers MC68HC711E9CFU2
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC711E9CFU2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC711E9CFU2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC711E9CFU2
IC MCU 8BIT 12KB OTP 64QFP

IC MCU 8BIT 12KB OTP 64QFP

Supplier's Site
Embedded - Microcontrollers - MC68HC711E9CFU2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC711E9CFU2
Embedded - Microcontrollers MC68HC711E9CFU2
IC MCU 8BIT 12KB OTP 64QFP

IC MCU 8BIT 12KB OTP 64QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 207958-MC68HC711E9CFU2 MC68HC711E9CFU2-ND 685-MC68HC711E9CFU2 568-MC68HC711E9CFU2 MC68HC711E9CFU2 MC68HC711E9CFU2 MC68HC711E9CFU2
Product Name Embedded - Embedded - Microcontrollers - MC68HC711E9CFU2 Microcontrollers 8-bit 8BIT 12KB Embedded Microcontroller MCU HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 2 MHz 2 MHz 2 MHz 2 MHz
RAM 12 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 512 KB 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details