HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)
IC MCU 8BIT 12KB OTP 52PLCC Product overview: MC68HC711E9CFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711E9CFNE2
IC MCU 8BIT 12KB OTP 52PLCC
IC MCU 8BIT 12KB OTP 52PLCC
IC MCU 8BIT 12KB OTP 52PLCC
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HC711E9CFNE2-ND | 685-MC68HC711E9CFNE2 | MC68HC711E9CFNE2 | MC68HC711E9CFNE2 | MC68HC711E9CFNE2 | MC68HC711E9CFNE2 |
| Product Name | Microcontrollers | 8-bit 8BIT 12KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | 2 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 12 KB |