NXP Semiconductors Microcontrollers MC68HC711E9CFN3

Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC711E9CFN3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC711E9CFN3-ND
Microcontrollers MC68HC711E9CFN3-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-MC68HC711E9CFN3
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-MC68HC711E9CFN3
IC MCU 8BIT 12KB OTP 52PLCC Product overview: MC68HC711E9CFN3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711E9CFN3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB OTP 52PLCC Product overview: MC68HC711E9CFN3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711E9CFN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC711E9CFN3 - 207956-MC68HC711E9CFN3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC711E9CFN3
207956-MC68HC711E9CFN3
Embedded - Embedded - Microcontrollers - MC68HC711E9CFN3 207956-MC68HC711E9CFN3
Manufacturer: NXP Win Source Part Number: 207956-MC68HC711E9CF N3 Packaging: Tube/Rail Core Processor: HC11 Number of I/O: 38 Program Memory Size: 12KB (12K x 8) Program Memory Type: OTP EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Family Name: MC68HC711E9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Speed(Frequency): 3MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): DS87C530-KCL; T87C5112-S3SIL; DS83C530-QCL+; AT89C51CC03U-S3SUM; Introduction Date: June 25, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 207956-MC68HC711E9CFN3
Packaging: Tube/Rail
Core Processor: HC11
Number of I/O: 38
Program Memory Size: 12KB (12K x 8)
Program Memory Type: OTP
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Family Name: MC68HC711E9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Speed(Frequency): 3MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): DS87C530-KCL; T87C5112-S3SIL; DS83C530-QCL+; AT89C51CC03U-S3SUM;
Introduction Date: June 25, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC68HC711E9CFN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC711E9CFN3
Microcontrollers MC68HC711E9CFN3
HC11 HC11 Microcontroller IC 8-Bit 3MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC711E9CFN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC711E9CFN3
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC711E9CFN3
IC MCU 8BIT 12KB OTP 52PLCC

IC MCU 8BIT 12KB OTP 52PLCC

Supplier's Site
Embedded - Microcontrollers - MC68HC711E9CFN3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC711E9CFN3
Embedded - Microcontrollers MC68HC711E9CFN3
IC MCU 8BIT 12KB OTP 52PLCC

IC MCU 8BIT 12KB OTP 52PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC711E9CFN3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC711E9CFN3
Microcontrollers MC68HC711E9CFN3
IC MCU 8BIT 12KB OTP 52PLCC

IC MCU 8BIT 12KB OTP 52PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC711E9CFN3-ND 685-MC68HC711E9CFN3 207956-MC68HC711E9CFN3 MC68HC711E9CFN3 MC68HC711E9CFN3 MC68HC711E9CFN3 MC68HC711E9CFN3
Product Name Microcontrollers 8-bit 8BIT 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC711E9CFN3 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 3 MHz 3 MHz 3 MHz 3 MHz 3 MHz
Bits 8 Bit
RAM 0.5120 KB 0.5120 KB 12 KB 0.5120 KB 512 KB 0.5120 KB
ROM 12 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C164SL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details