NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC711E20CFN3 MC68HC711E20CFN3

Description
Manufacturer: NXP Win Source Part Number: 787889-MC68HC711E20C FN3 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 3MHz Package: 52-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Size: 20KB (20K x 8) Program Memory Type: One Time Programmable(OTP) EEPROM Size: 512 x 8 RAM Size: 768 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC711E20 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): XC705B32CFNE; DS87C530+QCL; T87C5112-S3RIL; AT89C5131-S3SIM; Introduction Date: October 31, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787889-MC68HC711E20C FN3 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 3MHz Package: 52-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Size: 20KB (20K x 8) Program Memory Type: One Time Programmable(OTP) EEPROM Size: 512 x 8 RAM Size: 768 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC711E20 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): XC705B32CFNE; DS87C530+QCL; T87C5112-S3RIL; AT89C5131-S3SIM; Introduction Date: October 31, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC711E20CFN3 - 787889-MC68HC711E20CFN3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC711E20CFN3
787889-MC68HC711E20CFN3
Embedded - Embedded - Microcontrollers - MC68HC711E20CFN3 787889-MC68HC711E20CFN3
Manufacturer: NXP Win Source Part Number: 787889-MC68HC711E20C FN3 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 3MHz Package: 52-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Size: 20KB (20K x 8) Program Memory Type: One Time Programmable(OTP) EEPROM Size: 512 x 8 RAM Size: 768 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC711E20 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): XC705B32CFNE; DS87C530+QCL; T87C5112-S3RIL; AT89C5131-S3SIM; Introduction Date: October 31, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787889-MC68HC711E20CFN3
Series: HC11
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC11
Speed: 3MHz
Package: 52-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 38
Program Memory Size: 20KB (20K x 8)
Program Memory Type: One Time Programmable(OTP)
EEPROM Size: 512 x 8
RAM Size: 768 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC711E20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): XC705B32CFNE; DS87C530+QCL; T87C5112-S3RIL; AT89C5131-S3SIM;
Introduction Date: October 31, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC68HC711E20CFN3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC711E20CFN3-ND
Microcontrollers MC68HC711E20CFN3-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-MC68HC711E20CFN3
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-MC68HC711E20CFN3
IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68HC711E20CFN3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711E20CFN3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68HC711E20CFN3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711E20CFN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC68HC711E20CFN3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC711E20CFN3
Embedded - Microcontrollers MC68HC711E20CFN3
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC711E20CFN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC711E20CFN3
Microcontrollers MC68HC711E20CFN3
HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC711E20CFN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC711E20CFN3
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC711E20CFN3
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787889-MC68HC711E20CFN3 MC68HC711E20CFN3-ND 685-MC68HC711E20CFN3 MC68HC711E20CFN3 MC68HC711E20CFN3 MC68HC711E20CFN3
Product Name Embedded - Embedded - Microcontrollers - MC68HC711E20CFN3 Microcontrollers 8-bit 8BIT 20KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 3 MHz 3 MHz 3 MHz 3 MHz
RAM 20 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM 512 KB 20 KB
ROM Type OTP; One Time Programmable(OTP) OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers