NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU MC68HC711D3CFNE3

Description
IC MCU 8BIT 4KB OTP 44PLCC Product overview: MC68HC711D3CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711D3CFNE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB OTP 44PLCC Product overview: MC68HC711D3CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711D3CFNE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC68HC711D3CFNE3
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC68HC711D3CFNE3
IC MCU 8BIT 4KB OTP 44PLCC Product overview: MC68HC711D3CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711D3CFNE3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB OTP 44PLCC Product overview: MC68HC711D3CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711D3CFNE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC711D3CFNE3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC711D3CFNE3-ND
Microcontrollers MC68HC711D3CFNE3-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC711D3CFNE3 - 223322-MC68HC711D3CFNE3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC711D3CFNE3
223322-MC68HC711D3CFNE3
Embedded - Embedded - Microcontrollers - MC68HC711D3CFNE3 223322-MC68HC711D3CFNE3
Manufacturer: NXP Win Source Part Number: 223322-MC68HC711D3CF NE3 Packaging: Tube/Rail Core Processor: HC11 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (17.525x17.525) Speed(Frequency): 3MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 223322-MC68HC711D3CFNE3
Packaging: Tube/Rail
Core Processor: HC11
Number of I/O: 26
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (17.525x17.525)
Speed(Frequency): 3MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC711D3CFNE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC711D3CFNE3
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC711D3CFNE3
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site
Embedded - Microcontrollers - MC68HC711D3CFNE3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC711D3CFNE3
Embedded - Microcontrollers MC68HC711D3CFNE3
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC711D3CFNE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC711D3CFNE3
Microcontrollers MC68HC711D3CFNE3
HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (17.525x17.525) - 568-MC68HC711D3CFNE3 - Utmel Electronic Limited
Hong Kong, China
HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (17.525x17.525)
568-MC68HC711D3CFNE3
HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (17.525x17.525) 568-MC68HC711D3CFNE3
HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (17.525x17.525)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (17.525x17.525)

Supplier's Site
Microcontrollers - MC68HC711D3CFNE3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC711D3CFNE3
Microcontrollers MC68HC711D3CFNE3
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC711D3CFNE3 MC68HC711D3CFNE3-ND 223322-MC68HC711D3CFNE3 MC68HC711D3CFNE3 MC68HC711D3CFNE3 MC68HC711D3CFNE3 568-MC68HC711D3CFNE3 MC68HC711D3CFNE3
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC711D3CFNE3 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers HC11 HC11 Microcontroller IC 8-Bit 3MHz 4KB (4K x 8) OTP 44-PLCC (17.525x17.525) Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
RAM 0.1920 KB 0.1920 KB 4 KB 192 KB 0.1920 KB 0.1920 KB 0.1920 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts 5 volts 4.5 to 5.5 volts
Package Type Other; Tube Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (17.525x17.525) LCCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details