Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987820-MC68HC705X32C
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 4 MHz
RAM Size: 528 B
Access Time: 4 µs
Number of Pins: 64
Categories: OEM Parts(M-N)
Case / Package: PQFP
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987820-MC68HC705X32CFU4 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC68HC705X32CFU4 |