NXP Semiconductors 8-bit 8BIT 3.75KB Embedded Microcontroller MCU MC68HC705SR3CPE

Description
IC MCU 8BIT 3.75KB OTP 40DIP Product overview: MC68HC705SR3CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705SR3CPE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.75KB OTP 40DIP Product overview: MC68HC705SR3CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705SR3CPE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 3.75KB Embedded Microcontroller MCU
685-MC68HC705SR3CPE
8-bit 8BIT 3.75KB Embedded Microcontroller MCU 685-MC68HC705SR3CPE
IC MCU 8BIT 3.75KB OTP 40DIP Product overview: MC68HC705SR3CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705SR3CPE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.75KB OTP 40DIP Product overview: MC68HC705SR3CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705SR3CPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC705SR3CPE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC705SR3CPE-ND
Microcontrollers MC68HC705SR3CPE-ND
HC05 HC05 Microcontroller IC 8-Bit 4MHz 3.75KB (3.75K x 8) OTP 40-PDIP

HC05 HC05 Microcontroller IC 8-Bit 4MHz 3.75KB (3.75K x 8) OTP 40-PDIP

Buy Now Datasheet
Newest Parts - MC68HC705SR3CPE - 1219000-MC68HC705SR3CPE - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC68HC705SR3CPE
1219000-MC68HC705SR3CPE
Newest Parts - MC68HC705SR3CPE 1219000-MC68HC705SR3CPE
Manufacturer: NXP Win Source Part Number: 1219000-MC68HC705SR3 CPE Packaging: Tube Mounting Style: Through Hole Core Processor: HC05 Speed: 4MHz Peripherals: LED, POR Program Memory Size: 3.75KB (3.75K x 8) Program Memory Type: OTP Data Converters: A/D 4x8b Supply Voltage: 3V ~ 5.5V Family Name: MC68HC705SR3 Categories: Integrated Circuits Supplier Device Package: 40-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 40-DIP Alternative Parts (Cross-Reference): DS87C520-WCL+; DS87C520-WCL; DS89C450-MNG+; Introduction Date: May 13, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MC68HC705 Manufacturer Pack Quantity: 9 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 32 Date RAM Size: 192 x 8

Manufacturer: NXP
Win Source Part Number: 1219000-MC68HC705SR3CPE
Packaging: Tube
Mounting Style: Through Hole
Core Processor: HC05
Speed: 4MHz
Peripherals: LED, POR
Program Memory Size: 3.75KB (3.75K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Supply Voltage: 3V ~ 5.5V
Family Name: MC68HC705SR3
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 40-DIP
Alternative Parts (Cross-Reference): DS87C520-WCL+; DS87C520-WCL; DS89C450-MNG+;
Introduction Date: May 13, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MC68HC705
Manufacturer Pack Quantity: 9
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 32
Date RAM Size: 192 x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC705SR3CPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC705SR3CPE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC705SR3CPE
IC MCU 8BIT 3.75KB OTP 40DIP

IC MCU 8BIT 3.75KB OTP 40DIP

Supplier's Site
Microcontrollers - MC68HC705SR3CPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC705SR3CPE
Microcontrollers MC68HC705SR3CPE
HC05 HC05 Microcontroller IC 8-Bit 4MHz 3.75KB (3.75K x 8) OTP 40-PDIP

HC05 HC05 Microcontroller IC 8-Bit 4MHz 3.75KB (3.75K x 8) OTP 40-PDIP

Buy Now Datasheet
Microcontrollers - MC68HC705SR3CPE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC705SR3CPE
Microcontrollers MC68HC705SR3CPE
IC MCU 8BIT 3.75KB OTP 40DIP

IC MCU 8BIT 3.75KB OTP 40DIP

Supplier's Site Datasheet
MCU 8-Bit HC05 CISC 3.75KB EPROM 5V 40-Pin PDIP Rail - 568-MC68HC705SR3CPE - Utmel Electronic Limited
Hong Kong, China
MCU 8-Bit HC05 CISC 3.75KB EPROM 5V 40-Pin PDIP Rail
568-MC68HC705SR3CPE
MCU 8-Bit HC05 CISC 3.75KB EPROM 5V 40-Pin PDIP Rail 568-MC68HC705SR3CPE
MCU 8-Bit HC05 CISC 3.75KB EPROM 5V 40-Pin PDIP Rail

MCU 8-Bit HC05 CISC 3.75KB EPROM 5V 40-Pin PDIP Rail

Supplier's Site
Embedded - Microcontrollers - MC68HC705SR3CPE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC705SR3CPE
Embedded - Microcontrollers MC68HC705SR3CPE
IC MCU 8BIT 3.75KB OTP 40DIP

IC MCU 8BIT 3.75KB OTP 40DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC705SR3CPE MC68HC705SR3CPE-ND 1219000-MC68HC705SR3CPE MC68HC705SR3CPE MC68HC705SR3CPE MC68HC705SR3CPE 568-MC68HC705SR3CPE MC68HC705SR3CPE
Product Name 8-bit 8BIT 3.75KB Embedded Microcontroller MCU Microcontrollers Newest Parts - MC68HC705SR3CPE Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers MCU 8-Bit HC05 CISC 3.75KB EPROM 5V 40-Pin PDIP Rail Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 0.1920 KB 0.1920 KB 3.75 KB 192 KB 0.1920 KB 0.1920 KB 0.1920 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Package Type Other; Tube CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600, 15.24mm)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details