Manufacturer: NXP
Win Source Part Number: 041486-MC68HC705P6AC
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 21
Program Memory Size: 4.5KB (4.5K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 176 x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-PDIP
IC MCU 8BIT 4.5KB OTP 28DIP Product overview: MC68HC705P6ACP from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705P6ACP can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4.5KB OTP 28DIP
IC MCU 8BIT 4.5KB OTP 28DIP
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-PDIP
IC MCU 8BIT 4.5KB OTP 28DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 041486-MC68HC705P6ACP | MC68HC705P6ACP-ND | 685-MC68HC705P6ACP | MC68HC705P6ACP | MC68HC705P6ACP | MC68HC705P6ACP | MC68HC705P6ACP |
| Product Name | Embedded - Embedded - Microcontrollers - MC68HC705P6ACP | Microcontrollers | 8-bit 8BIT 4.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz | |
| RAM | 4.5 KB | 0.1760 KB | 0.1760 KB | 0.1760 KB | 176 KB | 0.1760 KB | |
| ROM Type | OTP; OTP | OTP | OTP; OTP | OTP; OTP |