Manufacturer: NXP
Win Source Part Number: 926207-MC68HC705JP7C
Series: HC05
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC05 series Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 28-SOIC
Core Processor: HC05
Speed: 2.1MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO
Peripherals: POR, Temp Sensor, WDT
Number of I/O: 22
Program Memory Size: 6KB (6K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 6KB OTP 28SOIC Product overview: MC68HC705JP7CDW from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705JP7CDW can be used for catalog matching and distributor lookup.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 28-SOIC
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 28-SOIC
IC MCU 8BIT 6KB OTP 28SOIC
IC MCU 8BIT 6KB OTP 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 926207-MC68HC705JP7CDW | 685-MC68HC705JP7CDW | MC68HC705JP7CDW-ND | MC68HC705JP7CDW | MC68HC705JP7CDW | MC68HC705JP7CDW |
| Product Name | Embedded - Embedded - Microcontrollers - MC68HC705JP7CDW | 8-bit 8BIT 6KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz | ||
| RAM | 6 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | 224 KB | |
| ROM Type | OTP; OTP | OTP | OTP; OTP | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |