NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC705J1ACDW MC68HC705J1ACDW

Description
Manufacturer: NXP Win Source Part Number: 022715-MC68HC705J1AC DW Packaging: Tube/Rail Core Processor: HC05 Number of I/O: 14 Program Memory Size: 1.2KB (1.2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 022715-MC68HC705J1AC DW Packaging: Tube/Rail Core Processor: HC05 Number of I/O: 14 Program Memory Size: 1.2KB (1.2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC705J1ACDW - 022715-MC68HC705J1ACDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC705J1ACDW
022715-MC68HC705J1ACDW
Embedded - Embedded - Microcontrollers - MC68HC705J1ACDW 022715-MC68HC705J1ACDW
Manufacturer: NXP Win Source Part Number: 022715-MC68HC705J1AC DW Packaging: Tube/Rail Core Processor: HC05 Number of I/O: 14 Program Memory Size: 1.2KB (1.2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 022715-MC68HC705J1ACDW
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 14
Program Memory Size: 1.2KB (1.2K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC68HC705J1ACDW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC705J1ACDW-ND
Microcontrollers MC68HC705J1ACDW-ND
HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.2KB Embedded Microcontroller MCU
685-MC68HC705J1ACDW
8-bit 8BIT 1.2KB Embedded Microcontroller MCU 685-MC68HC705J1ACDW
IC MCU 8BIT 1.2KB OTP 20SOIC Product overview: MC68HC705J1ACDW from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705J1ACDW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.2KB OTP 20SOIC Product overview: MC68HC705J1ACDW from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705J1ACDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC68HC705J1ACDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC705J1ACDW
Embedded - Microcontrollers MC68HC705J1ACDW
IC MCU 8BIT 1.2KB OTP 20SOIC

IC MCU 8BIT 1.2KB OTP 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC705J1ACDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC705J1ACDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC705J1ACDW
IC MCU 8BIT 1.2KB OTP 20SOIC

IC MCU 8BIT 1.2KB OTP 20SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Hc05, 4Mhz, Soic-20; Product Range Nxp - 66F7067 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc05, 4Mhz, Soic-20; Product Range Nxp
66F7067
Microcontroller Mcu, 8 Bit, Hc05, 4Mhz, Soic-20; Product Range Nxp 66F7067
MICROCONTROLLER MCU, 8 BIT, HC05, 4MHZ, SOIC-20; Product Range:HC05 Family 68HC705J1 Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of Timers:1 RoHS Compliant: No

MICROCONTROLLER MCU, 8 BIT, HC05, 4MHZ, SOIC-20; Product Range:HC05 Family 68HC705J1 Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of Timers:1 RoHS Compliant: No

Supplier's Site Datasheet
Microcontrollers - MC68HC705J1ACDW - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC705J1ACDW
Microcontrollers MC68HC705J1ACDW
IC MCU 8BIT 1.2KB OTP 20SOIC

IC MCU 8BIT 1.2KB OTP 20SOIC

Supplier's Site Datasheet
Microcontrollers - MC68HC705J1ACDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC705J1ACDW
Microcontrollers MC68HC705J1ACDW
HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 022715-MC68HC705J1ACDW MC68HC705J1ACDW-ND 685-MC68HC705J1ACDW MC68HC705J1ACDW MC68HC705J1ACDW 66F7067 MC68HC705J1ACDW MC68HC705J1ACDW
Product Name Embedded - Embedded - Microcontrollers - MC68HC705J1ACDW Microcontrollers 8-bit 8BIT 1.2KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Hc05, 4Mhz, Soic-20; Product Range Nxp Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed Removed; Obsolete
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.2 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM Type OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details