IC MCU 8BIT 16KB OTP 44QFP Product overview: MC68HC705C9ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705C9ACFBE
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-QFP (10x10)
Manufacturer: NXP
Win Source Part Number: 787882-MC68HC705C9AC
Series: HC05
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC05
Speed: 2.1MHz
Package: 44-QFP
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 352 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC705C9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFP (10x10)
Alternative Parts (Cross-Reference): ST72F561J9TCTRE; ST72314J2T7/XXX; ST72F561J9TC; ST72754S7T1/xxx;
Introduction Date: May 17, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB OTP 44QFP
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-QFP (10x10)
IC MCU 8BIT 16KB OTP 44QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68HC705C9ACFBE | MC68HC705C9ACFBE-ND | 787882-MC68HC705C9ACFBE | MC68HC705C9ACFBE | MC68HC705C9ACFBE | MC68HC705C9ACFBE |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC68HC705C9ACFBE | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.3520 KB | 0.3520 KB | 16 KB | 0.3520 KB | 352 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 44-QFP | QFP; Other; 44-QFP | Other; 44-QFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |