NXP Semiconductors Microcontrollers MC68HC705C9ACFB

Description
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-QFP (10x10)
Request a Quote Datasheet
Description
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-QFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC705C9ACFB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC705C9ACFB-ND
Microcontrollers MC68HC705C9ACFB-ND
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-QFP (10x10)

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-QFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC68HC705C9ACFB
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC68HC705C9ACFB
IC MCU 8BIT 16KB OTP 44QFP Product overview: MC68HC705C9ACFB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705C9ACFB can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 44QFP Product overview: MC68HC705C9ACFB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705C9ACFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC705C9ACFB - 119401-MC68HC705C9ACFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC705C9ACFB
119401-MC68HC705C9ACFB
Embedded - Embedded - Microcontrollers - MC68HC705C9ACFB 119401-MC68HC705C9ACFB
Manufacturer: NXP Win Source Part Number: 119401-MC68HC705C9AC FB Packaging: Tray Core Processor: HC05 Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 2.1MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 352 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 119401-MC68HC705C9ACFB
Packaging: Tray
Core Processor: HC05
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 352 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC705C9ACFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC705C9ACFB
Embedded - Microcontrollers MC68HC705C9ACFB
IC MCU 8BIT 16KB OTP 44QFP

IC MCU 8BIT 16KB OTP 44QFP

Supplier's Site Datasheet
Microcontrollers - MC68HC705C9ACFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC705C9ACFB
Microcontrollers MC68HC705C9ACFB
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-QFP (10x10)

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-QFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC705C9ACFB-ND 685-MC68HC705C9ACFB 119401-MC68HC705C9ACFB MC68HC705C9ACFB MC68HC705C9ACFB
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC705C9ACFB Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 2.1 MHz 2.1 MHz 2.1 MHz
RAM 0.3520 KB 0.3520 KB 16 KB 0.3520 KB
ROM 16 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers