NXP Semiconductors 8-bit 8BIT 8KB Embedded Microcontroller MCU MC68HC705C8AB

Description
IC MCU 8BIT 8KB OTP 42DIP Product overview: MC68HC705C8AB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705C8AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB OTP 42DIP Product overview: MC68HC705C8AB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705C8AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-MC68HC705C8AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC68HC705C8AB
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC68HC705C8AB
IC MCU 8BIT 8KB OTP 42DIP Product overview: MC68HC705C8AB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705C8AB can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 42DIP Product overview: MC68HC705C8AB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705C8AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC705C8AB - 074545-MC68HC705C8AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC705C8AB
074545-MC68HC705C8AB
Embedded - Embedded - Microcontrollers - MC68HC705C8AB 074545-MC68HC705C8AB
Manufacturer: NXP Win Source Part Number: 074545-MC68HC705C8AB Packaging: Tube/Rail Core Processor: HC05 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Family Name: MC68HC705 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-PSDIP Speed(Frequency): 2.1MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 304 x 8 Alternative Parts (Cross-Reference): ST72324J6BC/XXX; ST72C334J2B3; ST72C334J2B7; ST72F324J4B5/XXX ; Introduction Date: March 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 074545-MC68HC705C8AB
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Family Name: MC68HC705
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-PSDIP
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 304 x 8
Alternative Parts (Cross-Reference): ST72324J6BC/XXX; ST72C334J2B3; ST72C334J2B7; ST72F324J4B5/XXX ;
Introduction Date: March 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC68HC705C8AB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC705C8AB-ND
Microcontrollers MC68HC705C8AB-ND
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP

Buy Now Datasheet
Microcontrollers - MC68HC705C8AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC705C8AB
Microcontrollers MC68HC705C8AB
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP

Buy Now Datasheet
Microcontrollers - MC68HC705C8AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC705C8AB
Microcontrollers MC68HC705C8AB
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP

Buy Now Datasheet
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PSDIP - 568-MC68HC705C8AB - Utmel Electronic Limited
Hong Kong, China
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PSDIP
568-MC68HC705C8AB
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PSDIP 568-MC68HC705C8AB
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PSDIP

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PSDIP

Supplier's Site
Embedded - Microcontrollers - MC68HC705C8AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC705C8AB
Embedded - Microcontrollers MC68HC705C8AB
IC MCU 8BIT 8KB OTP 42DIP

IC MCU 8BIT 8KB OTP 42DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC705C8AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC705C8AB
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC705C8AB
IC MCU 8BIT 8KB OTP 42DIP

IC MCU 8BIT 8KB OTP 42DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC705C8AB 074545-MC68HC705C8AB MC68HC705C8AB-ND MC68HC705C8AB 568-MC68HC705C8AB MC68HC705C8AB MC68HC705C8AB
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC705C8AB Microcontrollers Microcontrollers HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PSDIP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.3040 KB 8 KB 0.3040 KB 0.3040 KB 0.3040 KB 304 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Package Type Other; Tube CDIP; Other; 42-PSDIP SDIP; Other; "42-SDIP (0.600"", 15.24mm)" CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) CDIP; Other; 42-SDIP (0.600, 15.24mm)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - A2C00042957 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details