NXP Semiconductors Microcontrollers MC68HC11F1CPU4

Description
HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 80-LQFP (14x14)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 80-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC11F1CPU4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11F1CPU4-ND
Microcontrollers MC68HC11F1CPU4-ND
HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 80-LQFP (14x14)

HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 80-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11F1CPU4
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11F1CPU4
IC MCU 8BIT ROMLESS 80LQFP Product overview: MC68HC11F1CPU4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11F1CPU4 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 80LQFP Product overview: MC68HC11F1CPU4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11F1CPU4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC11F1CPU4 - 787877-MC68HC11F1CPU4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11F1CPU4
787877-MC68HC11F1CPU4
Embedded - Embedded - Microcontrollers - MC68HC11F1CPU4 787877-MC68HC11F1CPU4
Manufacturer: NXP Win Source Part Number: 787877-MC68HC11F1CPU 4 Series: HC11 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 4MHz Package: 80-LQFP Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 30 Program Memory Type: ROMless EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: MC68HC11F1 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Alternative Parts (Cross-Reference): SAF-C515C-8EM CA; SAF-C515-LM; SAB-C515C-LM AA; SABC515C-LM; Introduction Date: April 28, 1993 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787877-MC68HC11F1CPU4
Series: HC11
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC11
Speed: 4MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 30
Program Memory Type: ROMless
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: MC68HC11F1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Alternative Parts (Cross-Reference): SAF-C515C-8EM CA; SAF-C515-LM; SAB-C515C-LM AA; SABC515C-LM;
Introduction Date: April 28, 1993
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC68HC11F1CPU4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC11F1CPU4
Microcontrollers MC68HC11F1CPU4
IC MCU 8BIT ROMLESS 80LQFP

IC MCU 8BIT ROMLESS 80LQFP

Supplier's Site Datasheet
Microcontrollers - MC68HC11F1CPU4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11F1CPU4
Microcontrollers MC68HC11F1CPU4
HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 80-LQFP (14x14)

HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC11F1CPU4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11F1CPU4
Embedded - Microcontrollers MC68HC11F1CPU4
IC MCU 8BIT ROMLESS 80LQFP

IC MCU 8BIT ROMLESS 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC11F1CPU4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC11F1CPU4
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC11F1CPU4
IC MCU 8BIT ROMLESS 80LQFP

IC MCU 8BIT ROMLESS 80LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC11F1CPU4-ND 685-MC68HC11F1CPU4 787877-MC68HC11F1CPU4 MC68HC11F1CPU4 MC68HC11F1CPU4 MC68HC11F1CPU4 MC68HC11F1CPU4
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC11F1CPU4 Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers