IC MCU 8BIT ROMLESS 68PLCC Product overview: MC68HC11F1CFN4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11F1CFN4 can be used for catalog matching and distributor lookup.
HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 68-PLCC (24.21x24.21)
IC MCU 8BIT ROMLESS 68PLCC
HC11 HC11 Microcontroller IC 8-Bit 4MHz ROMless 68-PLCC (24.21x24.21)
IC MCU 8BIT ROMLESS 68PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68HC11F1CFN4 | MC68HC11F1CFN4-ND | MC68HC11F1CFN4 | MC68HC11F1CFN4 | MC68HC11F1CFN4 |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 volts | ||
| Package Type | Other; Tube | Other; 68-LCC (J-Lead) | LCCC; Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |