NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3R2 MC68HC11F1CFN3R2

Description
Manufacturer: NXP Win Source Part Number: 115627-MC68HC11F1CFN 3R2 Packaging: Reel - TR Core Processor: HC11 Number of I/O: 30 Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 3MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 115627-MC68HC11F1CFN 3R2 Packaging: Reel - TR Core Processor: HC11 Number of I/O: 30 Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 3MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68HC11F1CFN3R2 is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for various embedded applications. It operates at a clock frequency of 3 MHz and features a ROMless architecture, allowing for flexible memory configurations. The microcontroller includes multiple I/O ports, enabling extensive interfacing capabilities for peripheral devices. This part number is part of the HC11 family, which is known for its robust performance in control applications. The MC68HC11F1CFN3R2 supports a range of development tools, including the M68HC11F1 Evaluation System and the Modular Development System (MMDS11), which facilitate design, debugging, and evaluation processes. These tools provide features such as real-time in-circuit emulation, assembly-language debugging, and extensive memory monitoring capabilities. Engineers considering this microcontroller should evaluate its suitability based on their specific project requirements, particularly in terms of processing power, memory needs, and available development support.

Datasheet Summary
Powered by GS/AI

The MC68HC11F1CFN3R2 is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for various embedded applications. It operates at a clock frequency of 3 MHz and features a ROMless architecture, allowing for flexible memory configurations. The microcontroller includes multiple I/O ports, enabling extensive interfacing capabilities for peripheral devices. This part number is part of the HC11 family, which is known for its robust performance in control applications. The MC68HC11F1CFN3R2 supports a range of development tools, including the M68HC11F1 Evaluation System and the Modular Development System (MMDS11), which facilitate design, debugging, and evaluation processes. These tools provide features such as real-time in-circuit emulation, assembly-language debugging, and extensive memory monitoring capabilities. Engineers considering this microcontroller should evaluate its suitability based on their specific project requirements, particularly in terms of processing power, memory needs, and available development support.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3R2 - 115627-MC68HC11F1CFN3R2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3R2
115627-MC68HC11F1CFN3R2
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3R2 115627-MC68HC11F1CFN3R2
Manufacturer: NXP Win Source Part Number: 115627-MC68HC11F1CFN 3R2 Packaging: Reel - TR Core Processor: HC11 Number of I/O: 30 Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 3MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8

Manufacturer: NXP
Win Source Part Number: 115627-MC68HC11F1CFN3R2
Packaging: Reel - TR
Core Processor: HC11
Number of I/O: 30
Program Memory Type: ROMless
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-PLCC (25x25)
Speed(Frequency): 3MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3R2 - 1073711-MC68HC11F1CFN3R2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3R2
1073711-MC68HC11F1CFN3R2
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3R2 1073711-MC68HC11F1CFN3R2
Manufacturer: NXP Win Source Part Number: 1073711-MC68HC11F1CF N3R2 Packaging: Reel - TR Core Processor: HC11 Number of I/O: 30 Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 3MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073711-MC68HC11F1CFN3R2
Packaging: Reel - TR
Core Processor: HC11
Number of I/O: 30
Program Memory Type: ROMless
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-PLCC (25x25)
Speed(Frequency): 3MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-MC68HC11F1CFN3R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11F1CFN3R2
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11F1CFN3R2
IC MCU 8BIT ROMLESS 68PLCC Product overview: MC68HC11F1CFN3R2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11F1CFN3R2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 68PLCC Product overview: MC68HC11F1CFN3R2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11F1CFN3R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC11F1CFN3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11F1CFN3TR-ND
Microcontrollers MC68HC11F1CFN3TR-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
Microcontrollers - MC68HC11F1CFN3R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11F1CFN3R2
Microcontrollers MC68HC11F1CFN3R2
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC11F1CFN3R2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11F1CFN3R2
Embedded - Microcontrollers MC68HC11F1CFN3R2
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC11F1CFN3R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC11F1CFN3R2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC11F1CFN3R2
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 115627-MC68HC11F1CFN3R2 685-MC68HC11F1CFN3R2 MC68HC11F1CFN3TR-ND MC68HC11F1CFN3R2 MC68HC11F1CFN3R2 MC68HC11F1CFN3R2
Product Name Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3R2 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 3 MHz 3 MHz 3 MHz 3 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers