NXP Semiconductors Microcontrollers MC68HC11E1CFN3

Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC11E1CFN3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11E1CFN3-ND
Microcontrollers MC68HC11E1CFN3-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11E1CFN3
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11E1CFN3
IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E1CFN3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E1CFN3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E1CFN3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E1CFN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC11E1CFN3 - 787875-MC68HC11E1CFN3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11E1CFN3
787875-MC68HC11E1CFN3
Embedded - Embedded - Microcontrollers - MC68HC11E1CFN3 787875-MC68HC11E1CFN3
Manufacturer: NXP Win Source Part Number: 787875-MC68HC11E1CFN 3 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 3MHz Package: 52-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Type: ROMless EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC11E1 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): T80C5112-S3SIL; T80C5112-S3RIL; T85C5121-S3RIL; MC68HC11E1CFNE2; Introduction Date: January 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787875-MC68HC11E1CFN3
Series: HC11
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC11
Speed: 3MHz
Package: 52-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 38
Program Memory Type: ROMless
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC11E1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): T80C5112-S3SIL; T80C5112-S3RIL; T85C5121-S3RIL; MC68HC11E1CFNE2;
Introduction Date: January 01, 1992
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC68HC11E1CFN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11E1CFN3
Microcontrollers MC68HC11E1CFN3
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC11E1CFN3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11E1CFN3
Embedded - Microcontrollers MC68HC11E1CFN3
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC11E1CFN3-ND 685-MC68HC11E1CFN3 787875-MC68HC11E1CFN3 MC68HC11E1CFN3 MC68HC11E1CFN3
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC11E1CFN3 Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 3 MHz 3 MHz 3 MHz
Bits 8 Bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers