NXP Semiconductors Microcontrollers MC68HC11E1CFN2R2

Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC11E1CFN2TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11E1CFN2TR-ND
Microcontrollers MC68HC11E1CFN2TR-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC11E1CFN2R2 - 022712-MC68HC11E1CFN2R2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11E1CFN2R2
022712-MC68HC11E1CFN2R2
Embedded - Embedded - Microcontrollers - MC68HC11E1CFN2R2 022712-MC68HC11E1CFN2R2
Manufacturer: NXP Win Source Part Number: 022712-MC68HC11E1CFN 2R2 Packaging: Reel - TR Core Processor: HC11 Number of I/O: 38 Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Family Name: MC68HC11E1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Speed(Frequency): 3MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): T80C5112-S3SIL; T80C5112-S3RIL; T85C5121-S3RIL; MC68HC11E1CFU2; Introduction Date: September 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 022712-MC68HC11E1CFN2R2
Packaging: Reel - TR
Core Processor: HC11
Number of I/O: 38
Program Memory Type: ROMless
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Family Name: MC68HC11E1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Speed(Frequency): 3MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): T80C5112-S3SIL; T80C5112-S3RIL; T85C5121-S3RIL; MC68HC11E1CFU2;
Introduction Date: September 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11E1CFN2R2
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11E1CFN2R2
IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E1CFN2R2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E1CFN2R2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E1CFN2R2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E1CFN2R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC11E1CFN2R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11E1CFN2R2
Microcontrollers MC68HC11E1CFN2R2
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC11E1CFN2R2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11E1CFN2R2
Embedded - Microcontrollers MC68HC11E1CFN2R2
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC11E1CFN2TR-ND 022712-MC68HC11E1CFN2R2 685-MC68HC11E1CFN2R2 MC68HC11E1CFN2R2 MC68HC11E1CFN2R2
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC11E1CFN2R2 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 3 MHz 3 MHz 3 MHz
Bits 8 Bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7694AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers