Manufacturer: NXP
Win Source Part Number: 044480-MC68HC11E0CFN
Packaging: Tube/Rail
Core Processor: HC11
Number of I/O: 38
Program Memory Type: ROMless
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Speed(Frequency): 2MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E0CFN2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E0CFN2 can be used for catalog matching and distributor lookup.
IC MCU 8BIT ROMLESS 52PLCC
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 044480-MC68HC11E0CFN2 | MC68HC11E0CFN2-ND | 685-MC68HC11E0CFN2 | MC68HC11E0CFN2 | MC68HC11E0CFN2 |
| Product Name | Embedded - Embedded - Microcontrollers - MC68HC11E0CFN2 | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | |
| ROM Type | ROMLess; ROMless | ROMLess |