NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC11D0CFNE3 MC68HC11D0CFNE3

Description
Manufacturer: NXP Win Source Part Number: 787873-MC68HC11D0CFN E3 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 3MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 26 Program Memory Type: ROMless RAM Size: 192 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC11D0 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (17.525x17.525) Alternative Parts (Cross-Reference): IA8X44PLC44I3; IA8X44-PLC44I-R-P03; IA8X44PLC44IR3; TS87C51U2-LUBB; Introduction Date: July 14, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787873-MC68HC11D0CFN E3 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 3MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 26 Program Memory Type: ROMless RAM Size: 192 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC11D0 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (17.525x17.525) Alternative Parts (Cross-Reference): IA8X44PLC44I3; IA8X44-PLC44I-R-P03; IA8X44PLC44IR3; TS87C51U2-LUBB; Introduction Date: July 14, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC11D0CFNE3 - 787873-MC68HC11D0CFNE3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11D0CFNE3
787873-MC68HC11D0CFNE3
Embedded - Embedded - Microcontrollers - MC68HC11D0CFNE3 787873-MC68HC11D0CFNE3
Manufacturer: NXP Win Source Part Number: 787873-MC68HC11D0CFN E3 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 3MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 26 Program Memory Type: ROMless RAM Size: 192 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68HC11D0 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (17.525x17.525) Alternative Parts (Cross-Reference): IA8X44PLC44I3; IA8X44-PLC44I-R-P03; IA8X44PLC44IR3; TS87C51U2-LUBB; Introduction Date: July 14, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787873-MC68HC11D0CFNE3
Series: HC11
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC11
Speed: 3MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 26
Program Memory Type: ROMless
RAM Size: 192 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC11D0
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (17.525x17.525)
Alternative Parts (Cross-Reference): IA8X44PLC44I3; IA8X44-PLC44I-R-P03; IA8X44PLC44IR3; TS87C51U2-LUBB;
Introduction Date: July 14, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11D0CFNE3
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11D0CFNE3
IC MCU 8BIT ROMLESS 44PLCC Product overview: MC68HC11D0CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11D0CFNE3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44PLCC Product overview: MC68HC11D0CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11D0CFNE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC11D0CFNE3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11D0CFNE3-ND
Microcontrollers MC68HC11D0CFNE3-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 44-PLCC (16.59x16.59)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC11D0CFNE3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11D0CFNE3
Embedded - Microcontrollers MC68HC11D0CFNE3
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC11D0CFNE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11D0CFNE3
Microcontrollers MC68HC11D0CFNE3
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 44-PLCC (16.59x16.59)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC11D0CFNE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC11D0CFNE3
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC11D0CFNE3
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787873-MC68HC11D0CFNE3 685-MC68HC11D0CFNE3 MC68HC11D0CFNE3-ND MC68HC11D0CFNE3 MC68HC11D0CFNE3 MC68HC11D0CFNE3
Product Name Embedded - Embedded - Microcontrollers - MC68HC11D0CFNE3 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 3 MHz 3 MHz 3 MHz 3 MHz
RAM 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details