NXP Semiconductors Embedded - Embedded - Microprocessors - MC68HC000RC10 MC68HC000RC10

Description
Manufacturer: NXP Win Source Part Number: 1218933-MC68HC000RC1 0 Packaging: Tray Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 68-PGA (26.92x26.92) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 68-BCPGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MC68HC000 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218933-MC68HC000RC1 0 Packaging: Tray Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 68-PGA (26.92x26.92) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 68-BCPGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MC68HC000 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68HC000RC10 - 1218933-MC68HC000RC10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68HC000RC10
1218933-MC68HC000RC10
Embedded - Embedded - Microprocessors - MC68HC000RC10 1218933-MC68HC000RC10
Manufacturer: NXP Win Source Part Number: 1218933-MC68HC000RC1 0 Packaging: Tray Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 68-PGA (26.92x26.92) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 68-BCPGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MC68HC000 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1218933-MC68HC000RC10
Packaging: Tray
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 68-PGA (26.92x26.92)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 68-BCPGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MC68HC000
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MC68HC000RC10-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68HC000RC10-ND
Microprocessors MC68HC000RC10-ND
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PGA (26.92x26.92)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PGA (26.92x26.92)

Buy Now Datasheet
10MHZ Embedded Microprocessor MPU - 694-MC68HC000RC10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Embedded Microprocessor MPU
694-MC68HC000RC10
10MHZ Embedded Microprocessor MPU 694-MC68HC000RC10
IC MPU M680X0 10MHZ 68PGA Product overview: MC68HC000RC10 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000RC10 can be used for catalog matching and distributor lookup.

IC MPU M680X0 10MHZ 68PGA Product overview: MC68HC000RC10 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000RC10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68HC000RC10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68HC000RC10
Integrated Circuits (ICs) - Embedded - Microprocessors MC68HC000RC10
IC MPU M680X0 10MHZ 68PGA

IC MPU M680X0 10MHZ 68PGA

Supplier's Site
Embedded - Microprocessors - MC68HC000RC10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68HC000RC10
Embedded - Microprocessors MC68HC000RC10
IC MPU M680X0 10MHZ 68PGA

IC MPU M680X0 10MHZ 68PGA

Supplier's Site Datasheet
Microprocessors - MC68HC000RC10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68HC000RC10
Microprocessors MC68HC000RC10
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PGA (26.92x26.92)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PGA (26.92x26.92)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1218933-MC68HC000RC10 MC68HC000RC10-ND 694-MC68HC000RC10 MC68HC000RC10 MC68HC000RC10 MC68HC000RC10
Product Name Embedded - Embedded - Microprocessors - MC68HC000RC10 Microprocessors 10MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family EC000 EC000 EC000 EC000
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXEASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3703CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Intel® Core™ M-5Y51 Processor (4M Cache, up to 2.60 GHz) - 5Y51 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 to 2600 MHz
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details