NXP Semiconductors Embedded - Embedded - Microprocessors - MC68HC000EI12 MC68HC000EI12

Description
Manufacturer: NXP Win Source Part Number: 1073698-MC68HC000EI1 2 Packaging: Tube/Rail Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 12MHz Security Package / Case: 68-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1073698-MC68HC000EI1 2 Packaging: Tube/Rail Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 12MHz Security Package / Case: 68-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68HC000EI12 is a 32-bit microprocessor from Quarktwin Technology Ltd., operating at a clock speed of 12 MHz. It is part of the M68000 family, which is known for its versatile architecture and support for both 8-bit and 16-bit bus operations. This microprocessor features a 68-PLCC package, measuring 24.21 mm x 24.21 mm, making it suitable for various embedded applications. The MC68HC000EI12 is designed to handle a range of data types and addressing modes, providing flexibility for developers. It is important to note that the product is not intended for use in life-supporting applications, and all operating parameters should be validated for specific applications.

Datasheet Summary
Powered by GS/AI

The MC68HC000EI12 is a 32-bit microprocessor from Quarktwin Technology Ltd., operating at a clock speed of 12 MHz. It is part of the M68000 family, which is known for its versatile architecture and support for both 8-bit and 16-bit bus operations. This microprocessor features a 68-PLCC package, measuring 24.21 mm x 24.21 mm, making it suitable for various embedded applications. The MC68HC000EI12 is designed to handle a range of data types and addressing modes, providing flexibility for developers. It is important to note that the product is not intended for use in life-supporting applications, and all operating parameters should be validated for specific applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68HC000EI12 - 1073698-MC68HC000EI12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68HC000EI12
1073698-MC68HC000EI12
Embedded - Embedded - Microprocessors - MC68HC000EI12 1073698-MC68HC000EI12
Manufacturer: NXP Win Source Part Number: 1073698-MC68HC000EI1 2 Packaging: Tube/Rail Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 12MHz Security Package / Case: 68-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1073698-MC68HC000EI12
Packaging: Tube/Rail
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (25x25)
Speed(Frequency): 12MHz
Security Package / Case: 68-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC68HC000EI12-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68HC000EI12-ND
Microprocessors MC68HC000EI12-ND
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21)

Buy Now Datasheet
12MHZ Embedded Microprocessor MPU - 694-MC68HC000EI12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MHZ Embedded Microprocessor MPU
694-MC68HC000EI12
12MHZ Embedded Microprocessor MPU 694-MC68HC000EI12
IC MPU M680X0 12MHZ 68PLCC Product overview: MC68HC000EI12 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 12MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000EI12 can be used for catalog matching and distributor lookup.

IC MPU M680X0 12MHZ 68PLCC Product overview: MC68HC000EI12 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 12MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000EI12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68HC000EI12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68HC000EI12
Microprocessors MC68HC000EI12
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68HC000EI12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68HC000EI12
Integrated Circuits (ICs) - Embedded - Microprocessors MC68HC000EI12
IC MPU M680X0 12MHZ 68PLCC

IC MPU M680X0 12MHZ 68PLCC

Supplier's Site
Embedded - Microprocessors - MC68HC000EI12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68HC000EI12
Embedded - Microprocessors MC68HC000EI12
IC MPU M680X0 12MHZ 68PLCC

IC MPU M680X0 12MHZ 68PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1073698-MC68HC000EI12 MC68HC000EI12-ND 694-MC68HC000EI12 MC68HC000EI12 MC68HC000EI12 MC68HC000EI12
Product Name Embedded - Embedded - Microprocessors - MC68HC000EI12 Microprocessors 12MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Package Type PLCC; Other; 68-PLCC (25x25) LCCC; Other; 68-LCC (J-Lead) Other; Tube Other; 68-LCC (J-Lead)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603E2BB200Z - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details