NXP Semiconductors Embedded - Embedded - Microprocessors - MC68EN360RC25K MC68EN360RC25K

Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017948-MC68EN360RC2 5K Packaging: Bulk Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): MC68EN360RC25KMC 68EN360RC25K; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017948-MC68EN360RC2 5K Packaging: Bulk Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): MC68EN360RC25KMC 68EN360RC25K; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EN360RC25K - 1017948-MC68EN360RC25K - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EN360RC25K
1017948-MC68EN360RC25K
Embedded - Embedded - Microprocessors - MC68EN360RC25K 1017948-MC68EN360RC25K
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017948-MC68EN360RC2 5K Packaging: Bulk Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): MC68EN360RC25KMC 68EN360RC25K; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017948-MC68EN360RC25K
Packaging: Bulk
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): MC68EN360RC25KMC 68EN360RC25K;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Embedded Microprocessor MPU - 694-MC68EN360RC25K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-MC68EN360RC25K
Embedded Microprocessor MPU 694-MC68EN360RC25K
IC Mpu Quicc W/ethernet 241-PGA Product overview: MC68EN360RC25K from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EN360RC25K can be used for catalog matching and distributor lookup.

IC Mpu Quicc W/ethernet 241-PGA Product overview: MC68EN360RC25K from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EN360RC25K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1017948-MC68EN360RC25K 694-MC68EN360RC25K
Product Name Embedded - Embedded - Microprocessors - MC68EN360RC25K Embedded Microprocessor MPU
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA722AHGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details