NXP Semiconductors 75MHZ Embedded Microprocessor MPU MC68EC060ZU75

Description
IC MPU M680X0 75MHZ 304TBGA Product overview: MC68EC060ZU75 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC060ZU75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M680X0 75MHZ 304TBGA Product overview: MC68EC060ZU75 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC060ZU75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHZ Embedded Microprocessor MPU - 694-MC68EC060ZU75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Embedded Microprocessor MPU
694-MC68EC060ZU75
75MHZ Embedded Microprocessor MPU 694-MC68EC060ZU75
IC MPU M680X0 75MHZ 304TBGA Product overview: MC68EC060ZU75 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC060ZU75 can be used for catalog matching and distributor lookup.

IC MPU M680X0 75MHZ 304TBGA Product overview: MC68EC060ZU75 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC060ZU75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68EC060ZU75 - 207945-MC68EC060ZU75 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC060ZU75
207945-MC68EC060ZU75
Embedded - Embedded - Microprocessors - MC68EC060ZU75 207945-MC68EC060ZU75
Manufacturer: NXP Win Source Part Number: 207945-MC68EC060ZU75 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 304-TBGA (31x31) Speed(Frequency): 75MHz Security Package / Case: 304-LBGA

Manufacturer: NXP
Win Source Part Number: 207945-MC68EC060ZU75
Packaging: Tray
Core Processor: 68060
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 304-TBGA (31x31)
Speed(Frequency): 75MHz
Security Package / Case: 304-LBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68EC060ZU75
Integrated Circuits (ICs) - Embedded - Microprocessors MC68EC060ZU75
IC MPU M680X0 75MHZ 304TBGA

IC MPU M680X0 75MHZ 304TBGA

Supplier's Site
Microprocessors - MC68EC060ZU75 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC060ZU75
Microprocessors MC68EC060ZU75
68060 Microprocessor IC M680x0 1 Core, 32-Bit 75MHz 304-TBGA (31x31)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 75MHz 304-TBGA (31x31)

Buy Now Datasheet
Microprocessors - MC68EC060ZU75 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC060ZU75
Microprocessors MC68EC060ZU75
68060 Microprocessor IC M680x0 1 Core, 32-Bit 75MHz 304-TBGA (31x31)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 75MHz 304-TBGA (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MC68EC060ZU75 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC060ZU75
Embedded - Microprocessors MC68EC060ZU75
IC MPU M680X0 75MHZ 304TBGA

IC MPU M680X0 75MHZ 304TBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68EC060ZU75 207945-MC68EC060ZU75 MC68EC060ZU75 MC68EC060ZU75 MC68EC060ZU75
Product Name 75MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68EC060ZU75 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray T-BGA; Other; 304-TBGA (31x31) BGA; Other; 304-LBGA Exposed Pad
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5K2E04SABDA4 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 4 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 1089-BFBGA, FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 1023 FC-PBGA
Clock Speed 1500 MHz
View Details
Microprocessors - TS68EN360VA33L-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family CPU32+
Supply Voltage 5V
View Details
4 suppliers