68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)
68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)
IC MPU M680X0 25MHZ 132CQFP
IC MPU M680X0 25MHZ 132CQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68EC030FE25CB1-ND | MC68EC030FE25CB1 | MC68EC030FE25CB1 | MC68EC030FE25CB1 |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | 68030 | 68030 | 68030 | 68030 |
| Supply Voltage | 5V | |||
| Package Type | Other; 132-BCQFP | QFP; Other; 132-BCQFP | QFP |