EC000 Microprocessor IC M680x0 1 Core, 32-Bit 8MHz 64-QFP (14x14)
IC MPU M680X0 8MHZ 64QFP
IC MPU M680X0 8MHZ 64QFP
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 8MHz 64-QFP (14x14)
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 8MHz 64-QFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68EC000AA8-ND | MC68EC000AA8 | MC68EC000AA8 | MC68EC000AA8 |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | EC000 | EC000 | EC000 | EC000 |
| Supply Voltage | 5V | |||
| Package Type | QFP; Other; 64-QFP | QFP | QFP; Other; 64-QFP |