Manufacturer: NXP
Win Source Part Number: 787855-MC68882RC40A
Packaging: Tray
Type: Floating-Point Co-Processor
Mounting Style: Through Hole
Package: 68-BCPGA
Part Status: Obsolete(EOL)
Family Name: MC68882
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PGA (27x27)
Alternative Parts (Cross-Reference): MC68882FN20AR2; MC68882FN40A; MC68882EI16AR2; MC68882FN16A;
Introduction Date: January 01, 1992
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Floating-Point Co-Processor 68-PGA (26.92x26.92)
IC FLOATING-POINT CO-PROC 68PGA
Floating-Point Co-Processor 68-PGA (26.92x26.92)
Floating-Point Co-Processor 68-PGA (26.92x26.92)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 787855-MC68882RC40A | MC68882RC40A-ND | MC68882RC40A | MC68882RC40A |
| Product Name | Specialized ICs - MC68882RC40A | Specialized ICs | Specialized ICs | Specialized ICs |