Floating-Point Co-Processor 68-PGA (26.92x26.92)
Manufacturer: NXP
Win Source Part Number: 883513-MC68882RC20A
Features: Floating-Point Co-Processor 68-PGA (26.92x26.92)
Package: Tray
Package: 68-BCPGA
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC688
Categories: Integrated Circuits (ICs)
Case / Package: 68-PGA (26.92x26.92)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC FLOATING-POINT CO-PROC 68PGA
Floating-Point Co-Processor 68-PGA (26.92x26.92)
Floating-Point Co-Processor 68-PGA (26.92x26.92)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | MC68882RC20A-ND | 883513-MC68882RC20A | MC68882RC20A | MC68882RC20A |
| Product Name | Specialized ICs | Specialized ICs - MC68882RC20A | Specialized ICs | Specialized ICs |