Manufacturer: NXP
Win Source Part Number: 926194-MC68376BGMFT2
Series: M683xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CPU32 series Microcontroller IC 32-Bit 20MHz - ROMless 160-QFP (28x28)
Core Processor: CPU32
Speed: 20MHz
Package: Tray
Package: 160-BQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 18
Program Memory Type: ROMless
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 4.75V ~ 5.25V
Part Status: Obsolete
Family Name: MC683
Categories: Integrated Circuits (ICs)
Case / Package: 160-QFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
IC MCU 32BIT ROMLESS 160QFP Product overview: MC68376BGMFT20 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68376BGMFT20 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 160QFP
IC MCU 32BIT ROMLESS 160QFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 926194-MC68376BGMFT20 | MC68376BGMFT20-ND | 685-MC68376BGMFT20 | MC68376BGMFT20 | MC68376BGMFT20 | MC68376BGMFT20 |
| Product Name | Embedded - Embedded - Microcontrollers - MC68376BGMFT20 | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| ROM Type | ROMLess; ROMless | ROMLess | ||||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | ||
| I/O Ports | 18 | 18 |