NXP Semiconductors Newest Parts - MC68376BGCAB20 MC68376BGCAB20

Description
Manufacturer: NXP Win Source Part Number: 1218874-MC68376BGCAB 20 Packaging: Tray Mounting Style: SMD Core Processor: CPU32 Speed: 20MHz Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Program Memory Type: ROMless Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 4.75V ~ 5.25V Family Name: MC68376BG Categories: Integrated Circuits Supplier Device Package: 160-QFP (28x28) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 160-BQFP Alternative Parts (Cross-Reference): MB91F369GAPQS1; MC68376BGCFT20; MC68376BGCFT20B1; SC68376BGCAB20; Introduction Date: April 23, 2004 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC68376 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 18 Date RAM Size: 7.5K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218874-MC68376BGCAB 20 Packaging: Tray Mounting Style: SMD Core Processor: CPU32 Speed: 20MHz Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Program Memory Type: ROMless Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 4.75V ~ 5.25V Family Name: MC68376BG Categories: Integrated Circuits Supplier Device Package: 160-QFP (28x28) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 160-BQFP Alternative Parts (Cross-Reference): MB91F369GAPQS1; MC68376BGCFT20; MC68376BGCFT20B1; SC68376BGCAB20; Introduction Date: April 23, 2004 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC68376 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 18 Date RAM Size: 7.5K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MC68376BGCAB20 - 1218874-MC68376BGCAB20 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC68376BGCAB20
1218874-MC68376BGCAB20
Newest Parts - MC68376BGCAB20 1218874-MC68376BGCAB20
Manufacturer: NXP Win Source Part Number: 1218874-MC68376BGCAB 20 Packaging: Tray Mounting Style: SMD Core Processor: CPU32 Speed: 20MHz Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Program Memory Type: ROMless Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 4.75V ~ 5.25V Family Name: MC68376BG Categories: Integrated Circuits Supplier Device Package: 160-QFP (28x28) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 160-BQFP Alternative Parts (Cross-Reference): MB91F369GAPQS1; MC68376BGCFT20; MC68376BGCFT20B1; SC68376BGCAB20; Introduction Date: April 23, 2004 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC68376 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 18 Date RAM Size: 7.5K x 8

Manufacturer: NXP
Win Source Part Number: 1218874-MC68376BGCAB20
Packaging: Tray
Mounting Style: SMD
Core Processor: CPU32
Speed: 20MHz
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Program Memory Type: ROMless
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 4.75V ~ 5.25V
Family Name: MC68376BG
Categories: Integrated Circuits
Supplier Device Package: 160-QFP (28x28)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 160-BQFP
Alternative Parts (Cross-Reference): MB91F369GAPQS1; MC68376BGCFT20; MC68376BGCFT20B1; SC68376BGCAB20;
Introduction Date: April 23, 2004
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MC68376
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 18
Date RAM Size: 7.5K x 8

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-MC68376BGCAB20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MC68376BGCAB20
32-bit 32BIT Embedded Microcontroller MCU 685-MC68376BGCAB20
IC MCU 32BIT ROMLESS 160QFP Product overview: MC68376BGCAB20 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68376BGCAB20 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 160QFP Product overview: MC68376BGCAB20 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68376BGCAB20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68376BGCAB20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68376BGCAB20-ND
Microcontrollers MC68376BGCAB20-ND
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)

CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68376BGCAB20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68376BGCAB20
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68376BGCAB20
IC MCU 32BIT ROMLESS 160QFP

IC MCU 32BIT ROMLESS 160QFP

Supplier's Site
Microcontrollers - MC68376BGCAB20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68376BGCAB20
Microcontrollers MC68376BGCAB20
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)

CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)

Buy Now Datasheet
Embedded - Microcontrollers - MC68376BGCAB20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68376BGCAB20
Embedded - Microcontrollers MC68376BGCAB20
IC MCU 32BIT ROMLESS 160QFP

IC MCU 32BIT ROMLESS 160QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1218874-MC68376BGCAB20 685-MC68376BGCAB20 MC68376BGCAB20-ND MC68376BGCAB20 MC68376BGCAB20 MC68376BGCAB20
Product Name Newest Parts - MC68376BGCAB20 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7.5 KB 7.5 KB 7.5 KB 7.5 KB 7.5 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7722AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details