IC MPU M683XX 25MHZ 357BGA Product overview: MC68360VR25VL from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360VR25VL can be used for catalog matching and distributor lookup.
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
Microprocessors - MPU QUICC SIM 4SCC
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
IC MPU M683XX 25MHZ 357BGA
IC MPU M683XX 25MHZ 357BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC68360VR25VL | MC68360VR25VL-ND | MC68360VR25VL | MC68360VR25VL | MC68360VR25VL | MC68360VR25VL |
| Product Name | 25MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors - MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Bulk | Other; 357-BBGA | BGA; Other; 357-BBGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | CPU32+ | CPU32+ | CPU32+ | CPU32+ |