NXP Semiconductors Embedded - Embedded - Microprocessors - MC68360EM25VL MC68360EM25VL

Description
Manufacturer: NXP Win Source Part Number: 1218873-MC68360EM25V L Packaging: Tray Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: SCC, SMC, SPI Categories: Integrated Circuits Supplier Device Package: 240-FQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 240-BFQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MC68360 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218873-MC68360EM25V L Packaging: Tray Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: SCC, SMC, SPI Categories: Integrated Circuits Supplier Device Package: 240-FQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 240-BFQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MC68360 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68360EM25VL - 1218873-MC68360EM25VL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68360EM25VL
1218873-MC68360EM25VL
Embedded - Embedded - Microprocessors - MC68360EM25VL 1218873-MC68360EM25VL
Manufacturer: NXP Win Source Part Number: 1218873-MC68360EM25V L Packaging: Tray Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: SCC, SMC, SPI Categories: Integrated Circuits Supplier Device Package: 240-FQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 240-BFQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MC68360 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1218873-MC68360EM25VL
Packaging: Tray
Core Processor: CPU32+
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: SCC, SMC, SPI
Categories: Integrated Circuits
Supplier Device Package: 240-FQFP (32x32)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 240-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: MC68360
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MC68360EM25VL-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68360EM25VL-ND
Microprocessors MC68360EM25VL-ND
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)

Buy Now Datasheet
25MHZ Embedded Microprocessor MPU - 694-MC68360EM25VL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68360EM25VL
25MHZ Embedded Microprocessor MPU 694-MC68360EM25VL
IC MPU M683XX 25MHZ 240FQFP Product overview: MC68360EM25VL from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360EM25VL can be used for catalog matching and distributor lookup.

IC MPU M683XX 25MHZ 240FQFP Product overview: MC68360EM25VL from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360EM25VL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68360EM25VL - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68360EM25VL
Microprocessors MC68360EM25VL
IC MPU M683XX 25MHZ 240FQFP

IC MPU M683XX 25MHZ 240FQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68360EM25VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68360EM25VL
Integrated Circuits (ICs) - Embedded - Microprocessors MC68360EM25VL
IC MPU M683XX 25MHZ 240FQFP

IC MPU M683XX 25MHZ 240FQFP

Supplier's Site
Microprocessors - MC68360EM25VL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68360EM25VL
Microprocessors MC68360EM25VL
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)

Buy Now Datasheet
Embedded - Microprocessors - MC68360EM25VL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68360EM25VL
Embedded - Microprocessors MC68360EM25VL
IC MPU M683XX 25MHZ 240FQFP

IC MPU M683XX 25MHZ 240FQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1218873-MC68360EM25VL MC68360EM25VL-ND 694-MC68360EM25VL MC68360EM25VL MC68360EM25VL MC68360EM25VL MC68360EM25VL
Product Name Embedded - Embedded - Microprocessors - MC68360EM25VL Microprocessors 25MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family CPU32+ CPU32+ CPU32+ CPU32+ CPU32+
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded - Embedded - Microprocessors - AM1806EZCG4 - 768432-AM1806EZCG4 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X75D1GT-I/4TBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details