CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
IC MPU M683XX 25MHZ 357BGA
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68360CZQ25LR2-ND | MC68360CZQ25LR2 | MC68360CZQ25LR2 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | CPU32+ | CPU32+ | CPU32+ |
| Supply Voltage | 5V | ||
| Package Type | Other; 357-BBGA | BGA; Other; 357-BBGA |